EN
  • EN
  • DE

SDCL2012LR15JT

Part No SDCL2012LR15JT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317565-SDCL2012LR15JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL2012LR15JT CAD Model

Description

The SDCL2012LR15JT is a multilayer chip inductor manufactured by Sunlord. This component is designed for use in various high-frequency applications where small size and reliable performance are crucial. The 'SDCL' prefix indicates Sunlord's series of multilayer chip inductors. '2012' signifies the physical dimensions of the component, specifically 2.0mm x 1.2mm. 'LR15' indicates the inductance value, and 'JT' denotes the tolerance and packaging details.

Applications:

  • RF Circuits: Used in impedance matching, filtering, and tuning in radio frequency circuits.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • Mobile Phones: Found in the RF sections of mobile phones for signal processing.
  • GPS Devices: Utilized in GPS receivers for filtering and impedance matching of RF signals.
  • High-Frequency Oscillators: Suitable for use in oscillator circuits requiring a precise inductance.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) allows for high-density mounting on PCBs.
  • Multilayer Construction: Provides a high self-resonant frequency (SRF) and excellent Q-factor.
  • High Reliability: Designed for stable performance and long-term reliability.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Precise Inductance: 'JT' tolerance ensures an accurate inductance value, essential for sensitive RF applications.

Benefits:

  • Space Saving: The small size allows for compact and efficient circuit designs.
  • Improved Performance: High SRF and Q-factor enhance signal integrity and minimize losses.
  • Stable Operation: Reliable performance ensures consistent circuit behavior over a wide temperature range.
  • Cost-Effective: SMT compatibility reduces assembly costs.
  • Accurate Tuning: Precise inductance value enables accurate circuit tuning and optimization.

Additional Details:

The SDCL2012LR15JT has an inductance value of 0.15μH. The operating temperature range typically spans from -55°C to +125°C. The self-resonant frequency (SRF) is a key parameter, which is typically in the hundreds of MHz range. The Q-factor, which represents the inductor's efficiency, is designed to be high for minimal energy loss. These inductors are intended for surface mount reflow soldering. Material selection ensures good electrical and mechanical properties. Consult the manufacturer's datasheet for specific rated current, DCR (DC Resistance), and SRF specifications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess