The SDCL1005C4N3STF is a high-frequency multilayer chip inductor manufactured by Sunlord. These inductors are designed for use in a wide range of electronic circuits where inductance is required for filtering, impedance matching, or energy storage.
Applications
- Mobile communication devices (smartphones, tablets)
- Wireless LAN (WLAN) modules
- RF transceivers
- Bluetooth devices
- GPS devices
- High-frequency circuits
Features
- Small size: 1.0mm x 0.5mm x 0.5mm (1005)
- High Q value, enabling low loss in high-frequency circuits.
- Excellent solderability due to the materials and construction of the inductor.
- Multilayer construction, ensuring stable inductance and consistent performance.
- Operating temperature range suited for demanding environments.
- Shielded construction to minimize electromagnetic interference (EMI).
Benefits
- Miniaturization of electronic devices due to its small size.
- Improved signal integrity and reduced noise in RF circuits due to its high Q value.
- Reliable performance in demanding environments.
- Reduced EMI, enabling compliance with regulatory standards.
- Simplified assembly process due to excellent solderability.
Technical Specifications
The SDCL1005C4N3STF has an inductance value of 4.3nH. It features a tight tolerance on the inductance value, which is critical for precise tuning and performance in RF applications. The specific SRF (Self-Resonant Frequency) and DCR (DC Resistance) values can be found in the manufacturer's datasheet. This inductor is designed to meet RoHS compliance standards, ensuring environmental responsibility.