EN
  • EN
  • DE

SDCL1005C27NJTF

Part No SDCL1005C27NJTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317514-SDCL1005C27NJTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL1005C27NJTF CAD Model

Description

The SDCL1005C27NJTF is a chip inductor manufactured by Sunlord. As part of the SDCL1005C series, it is designed for surface mount applications and utilized in various RF circuits for impedance matching, filtering, and tuning purposes. It finds common use in wireless communication devices and portable electronics due to its compact size and high performance.

Applications:

  • RF Circuits: Impedance matching and filtering in radio frequency applications.
  • Wireless Communication Devices: Commonly integrated in WLAN, Bluetooth and Zigbee modules.
  • Mobile Phones: Applied in antenna matching networks and front-end modules.
  • GPS Devices: Utilized in signal processing circuitry within navigation systems.
  • Tablets and Laptops: Used in power management and signal conditioning circuits.

Features:

  • Compact Dimensions: Measures 1.0mm x 0.5mm, suitable for space-constrained designs.
  • High Self-Resonant Frequency: Maintains stable performance at high frequencies.
  • Excellent Q Factor: Provides minimal signal loss with efficient energy storage.
  • Surface Mount Technology (SMT): Ensures compatibility with automated assembly processes.
  • Accurate Inductance Value: Delivers reliable and predictable circuit operation.

Benefits:

  • Miniature Design: Facilitates the development of smaller electronic devices.
  • Optimal Signal Integrity: High Q factor helps reduce signal distortion and unwanted noise.
  • Dependable Performance: Stable inductance characteristics across a wide temperature range.
  • Cost-Effectiveness: Offers a balanced combination of performance and affordability.
  • Simplified Assembly: SMT integration simplifies the manufacturing workflow.

Technical Specifications:

The SDCL1005C27NJTF has an inductance value of 27nH. It features a ceramic core with a multi-layered structure, engineered for enhanced high-frequency response. Its operational temperature range typically spans from -40°C to +85°C. This component is both lead-free and RoHS compliant, conforming to environmental safety regulations.

Note: Consult the manufacturer's datasheet for comprehensive technical details and usage guidelines.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess