The SDCL1005C1N5STF is a high-frequency inductor manufactured by Sunlord. This chip inductor is designed for use in various electronic circuits, offering excellent performance in a compact size. It's part of the SDCL1005C series, known for its reliability and suitability for surface mount technology (SMT).
Applications:
- Mobile Phones: Used in RF circuits for impedance matching and filtering.
- Wireless Communication Devices: Employed in WLAN and Bluetooth modules.
- GPS Devices: Integrated into the RF front-end for signal processing.
- Tablets and Laptops: Used in power management and signal conditioning circuits.
- RF Transceivers: Found in various transceiver applications for tuning and filtering.
Features:
- Compact Size: 1.0mm x 0.5mm footprint for space-constrained applications.
- High Self-Resonant Frequency: Ensures stable performance at high frequencies.
- Excellent Q Factor: Provides minimal signal loss and efficient energy storage.
- Surface Mount Technology (SMT): Suitable for automated assembly processes.
- Tight Tolerance: Precise inductance value for accurate circuit performance.
Benefits:
- Miniaturization: Enables smaller and more compact electronic devices.
- Improved Signal Integrity: High Q factor minimizes signal distortion and loss.
- Reliable Performance: Stable inductance over a wide temperature range.
- Cost-Effective: Provides a balance of performance and price.
- Ease of Assembly: SMT compatibility simplifies the manufacturing process.
Technical Specifications:
The SDCL1005C1N5STF has an inductance value of 1.5nH. It is constructed with a ceramic core and features a multi-layer structure. It is designed to operate within a specified temperature range, typically from -40°C to +85°C. The component is lead-free and RoHS compliant.
Note: Refer to the manufacturer's datasheet for complete specifications and performance characteristics.