EN
  • EN
  • DE

SDCL1005C1N0STDF/SDCL1005C1N0STF

Part No SDCL1005C1N0STDF/SDCL1005C1N0STF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317502-SDCL1005C1N0STDF/SDCL1005C1N0STF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDCL1005C1N0STDF/SDCL1005C1N0STF CAD Model

Description

The SDCL1005C1N0STDF/SDCL1005C1N0STF are high-frequency multilayer chip inductors manufactured by Sunlord. These inductors are designed for applications where small size, high Q-factor, and stable performance are crucial. As part of the SDCL series, they are known for their reliability and are specifically designed for surface mount technology (SMT).

Applications

  • RF Circuits: Used in impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN: Integrated into WLAN modules and devices.
  • Bluetooth Devices: Used in Bluetooth modules and accessories.
  • GPS Devices: Found in GPS receivers and navigation systems.

Features

  • Small Size: 1005 package size (0.1 inch x 0.05 inch) enabling miniaturization.
  • High Q-Factor: Delivers excellent performance in high-frequency circuits.
  • Multilayer Construction: Enhances the stability and reliability of the inductor.
  • Tight Tolerance: Ensures consistent electrical characteristics for precise applications.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • Excellent Solderability: Facilitates easy and reliable soldering onto PCBs.

Benefits

  • Miniaturization: Enables compact circuit designs suitable for portable devices.
  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion.
  • Stable Performance: Multilayer construction ensures consistent electrical characteristics under various operating conditions.
  • Cost-Effective: Provides a balanced performance-to-cost ratio.
  • Easy Integration: SMT compatibility simplifies the assembly process.

Additional Details

The SDCL1005C1N0STDF/SDCL1005C1N0STF have an inductance value of 1.0 nH. They are designed for high-frequency applications and feature a high self-resonant frequency (SRF). The inductors use ceramic materials and a multilayer build to achieve their electrical properties and physical robustness. They are also RoHS compliant, ensuring they are free from hazardous substances. Their operating temperature range is typically from -55°C to +125°C, making them suitable for a wide range of environmental conditions. They are commonly used in impedance matching networks, RF filters, and other critical high-frequency circuit components. The small size and reliable performance make them a preferred choice for engineers designing compact wireless devices.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257,000 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess