EN
  • EN
  • DE

SDCL0603Q8N2JT02B03

Part No SDCL0603Q8N2JT02B03
Manufacturer Sunlord
Catalog Fixed Inductors
Description FIXED IND 8.2NH 250MA 560MOHM SM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 15 Weeks
Features 8.2 nH Unshielded Multilayer Inductor 250 mA 560mOhm Max 0201 (0603 Metric) -
Manufacturer Sunlord
Series SDCL0603Q-02-B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package 0201
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 3442-SDCL0603Q8N2JT02B03DKR, 3442-SDCL0603Q8N2JT02B03TR, 3442-SDCL0603Q8N2JT02B03CT
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893958-SDCL0603Q8N2JT02B03
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q8N2JT02B03 CAD Model

Description

The SDCL0603Q8N2JT02B03 is a multilayer chip inductor manufactured by Sunlord. It is designed for high-frequency applications where small size and high Q-factor are essential. This inductor is commonly used in mobile communication devices, wireless LAN, and other RF circuits.

Applications:

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless LAN (WLAN) modules
  • Bluetooth modules
  • RF filters
  • Matching circuits
  • High-frequency circuits

Features:

  • Small size (0603 package)
  • High Q-factor
  • Tight tolerance
  • Excellent self-resonant frequency
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits:

  • Space-saving design due to small size
  • Improved performance in high-frequency circuits
  • Accurate inductance value
  • Stable performance over temperature
  • Easy to integrate into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

The SDCL0603Q8N2JT02B03 has an inductance of 8.2nH with a tolerance of ±5%. Its Q-factor is typically 20 at 250MHz. The self-resonant frequency (SRF) is typically 2.5GHz. The DC resistance (DCR) is typically 0.3 ohms. The rated current is 200mA. The operating temperature range is -55°C to +125°C. It is packaged in a 0603 (1608 metric) surface mount package.

This multilayer chip inductor is ideal for applications requiring high performance and small size. Its high Q-factor minimizes losses and improves circuit efficiency, while its tight tolerance ensures accurate inductance values. The excellent self-resonant frequency allows for use in high-frequency circuits. The inductor is designed for easy integration into automated assembly processes, making it a cost-effective solution for mass production.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess