EN
  • EN
  • DE

SD53-1R8KTF

Part No SD53-1R8KTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317220-SD53-1R8KTF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD53-1R8KTF CAD Model

Description

The SD53-1R8KTF is a shielded power inductor manufactured by Sunlord. It's designed for use in various DC-DC converter applications and power supply circuits. This inductor is characterized by its compact size, shielded construction, and good current handling capabilities.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: For portable devices, consumer electronics, and industrial equipment.
  • LED lighting: Powering LED drivers.
  • Filtering applications: Noise suppression in power lines.
  • Voltage regulators: Stable voltage output in electronic devices.

Features

  • Shielded construction: Minimizes EMI (Electromagnetic Interference) radiation.
  • Compact size: Allows for high-density circuit board designs.
  • High current handling capability: Efficient power delivery in high current applications.
  • Low DC resistance (DCR): Minimizes power losses, enhancing efficiency.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Reduced EMI: The shielded construction reduces electromagnetic interference, ensuring stable performance of nearby circuits.
  • Space saving: The compact size allows for integration into space-constrained applications.
  • Improved efficiency: Low DCR minimizes power loss, increasing overall circuit efficiency and reducing heat generation.
  • Reliable performance: Designed for robust performance in demanding operating conditions.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SD53-1R8KTF has an inductance value of 1.8 μH. The 'K' in the part number likely refers to a tolerance code (typically ±10%). The saturation current and rated current are important parameters to consider for selecting the appropriate inductor for a specific application. The operating temperature range is typically between -40°C to +125°C. The specific dimensions and other electrical characteristics can be found in the manufacturer's datasheet. Proper derating of the inductor is essential to ensure reliable operation and prevent overheating. It is crucial to consult the datasheet to understand the specific operating characteristics and limitations of this component.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess