EN
  • EN
  • DE

CR54-470LC

Part No CR54-470LC
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 47UH 720MA 370 MOHM / Inductor Power Unshielded Drum Core 47uH 15% 2.52MHz Ferrite 0.72A 0.37Ohm DCR T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Series CR54
Packaging Reel package
Part Status Obsolete(EOL)
Type Wirewound
Material - Core Ferrite
Inductance 47μH
Tolerance ±15%
Current Rating 720mA
Shielding Unshielded
DC Resistance (DCR) 370 mOhm Max
Frequency - Self Resonant 13.6MHz
Operating Temperature Range -30°C ~ 100°C
Test Frequency 2.52MHz
Mounting SMD
Package Nonstandard
Dimension 0.228" L x 0.209" W (5.80mm x 5.30mm)
Height - Seated (Maximum) 0.191" (4.85mm)
Win Source Part Number 771757-CR54-470LC
Popularity Medium
Supply and Demand Status Balance
Family Name CR54
Introduction Date July 29, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian CR54-470LC CAD Model

Description

The Sumida America Components Inc. CR54 series wirewound inductor is a non-standard package component that is ideal for use in various electronic applications. This inductor has an inductance of 47μH and a current rating of 720mA, with a tolerance of ±15%.

  • Inductance: 47μH
  • Current Rating: 720mA
  • Tolerance: ±15%
  • Operating Temperature Range: -30°C ~ 100°C
  • Core Material: Ferrite
  • Shielded: No
  • Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm)
  • Height: 0.191" (4.85mm)
  • Self-Resonant Frequency: 13.6MHz
  • Test Frequency: 2.52MHz
  • Family: CR54
  • Category: Inductor, coil, choke
  • Obsolete (EOL): Yes
  • Alternative Parts: NPIS52D470MTRF, SCD0502T-470K-N, MGDN2-00011, and SCDS5D18T-470T-S-N

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess