The CDRH127/LDNP-220MC-P is a power inductor manufactured by Sumida America Components Inc. It is designed for use in a variety of DC-DC converter applications where high efficiency and compact size are critical.
Applications
- DC-DC converters
- Power supplies
- Notebook PCs
- LCD TVs
- Portable devices
Features
- Shielded construction
- High current handling capability
- Low DC resistance (DCR)
- Compact size
- Operating temperature range: -40°C to +125°C
Benefits
- High Efficiency: Low DCR minimizes power losses, leading to increased efficiency in power conversion circuits.
- Compact Design: Small footprint allows for use in space-constrained applications.
- Reduced EMI: Shielded construction minimizes electromagnetic interference.
- Reliable Performance: Wide operating temperature range ensures consistent performance in various environments.
- High Current Capacity: Capable of handling high currents without saturation.
Specifications
The CDRH127/LDNP-220MC-P has an inductance of 22μH. The saturation current is typically around 3.3A and the DCR is very low, about 0.075 Ohms. The package size is 12.5mm x 12.5mm x 7.0mm.