EN
  • EN
  • DE

CDPH64NP-100NC

Part No CDPH64NP-100NC
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 10UH 1.32A 120 MOHM / Inductor Power Shielded Wirewound 10uH -20% to 25% 1KHz Ferrite 1.32A 0.12Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Series CDPH64
Packaging Reel package
Part Status Obsolete(EOL)
Material - Core Ferrite
Inductance 10μH
Tolerance -20%, +25%
Current Rating 1.32A
Shielding Shielded
DC Resistance (DCR) 120 mOhm Max
Operating Temperature Range -40°C ~ 100°C
Test Frequency 1kHz
Mounting SMD
Package Nonstandard
Dimension 0.260" L x 0.232" W (6.60mm x 5.90mm)
Height - Seated (Maximum) 0.197" (5.00mm)
Win Source Part Number 771448-CDPH64NP-100NC
Popularity Medium
Supply and Demand Status Limited
Family Name CDPH
Introduction Date October 09, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CDPH64NP-100NC CAD Model

Description

This electronic component is an inductor manufactured by Sumida America Components Inc.

  • Win Source Part Number: 771448-CDPH64NP-100NC
  • Series: CDPH64
  • Package: Reel
  • Package: Nonstandard
  • Tolerance: -20%, +25%
  • Inductance: 10μH
  • Shielding: Shielded
  • Operating Temperature Range: -40°C to 100°C
  • Core Material: Ferrite
  • Mounting: SMD
  • DC Resistance (DCR): 120 mOhm Max
  • Dimension: 0.260" L x 0.232" W (6.60mm x 5.90mm)
  • Height Seated (Maximum): 0.197" (5.00mm)
  • Status: Obsolete (EOL)
  • Alternative Parts: CDPH64NP-100NB
  • Introduction Date: October 09, 2001
  • Categories: Inductors, Coils, Chokes

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess