The CDEIR85MENP-1R3MC is a molded inductor manufactured by Sumida America Components Inc. It is designed for power supply circuits and offers characteristics such as high current handling and low DC resistance.
Applications
- DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters for energy storage and filtering.
- Power Supplies: Found in various power supply circuits for filtering and energy storage.
- Portable Devices: Integrated into smartphones, tablets, and laptops for power management.
- Voltage Regulators: Used in voltage regulator circuits to stabilize voltage levels.
Features
- Molded Construction: Provides excellent mechanical strength and environmental protection.
- High Current Handling: Capable of handling high current levels without saturation.
- Low DC Resistance: Minimizes power loss and improves efficiency.
- Compact Size: Allows for space-saving design in various applications.
Benefits
- Improved Efficiency: Low DC resistance minimizes power loss and improves efficiency of power supply circuits.
- Enhanced Reliability: Molded construction provides excellent mechanical and environmental protection, enhancing reliability.
- Space-Saving Design: Compact size allows for integration into space-constrained applications.
- Stable Performance: High current handling ensures stable performance under high load conditions.
Additional Details
The CDEIR85MENP-1R3MC typically has an inductance value of 1.3μH and a saturation current rating based on its construction. Specific details regarding inductance tolerance, DC resistance, and self-resonant frequency can be found in the product datasheet. It is crucial to refer to the datasheet for detailed specifications and application guidelines.