The WS57C128FB-55D is a high-performance integrated circuit from STMicroelectronics, a global leader in semiconductor solutions. This product is a CMOS Static RAM (SRAM) chip, which is designed to offer fast access times and low power consumption, making it an ideal choice for a wide range of electronic applications.
Offering a storage capacity of 128 kilobits, the WS57C128FB-55D is organized as 16,384 words by 8 bits, which allows for efficient data management and retrieval. The access time of 55ns (nanoseconds) ensures that data can be accessed swiftly, which is crucial for applications that require high-speed memory operations.
The device operates over a wide voltage range and features a single 5V power supply, which simplifies the power design in embedded systems. Its low power consumption is an advantage in portable devices where battery life is a critical factor. Additionally, the WS57C128FB-55D has a fully static operation, meaning no clocks or refreshing is required, thereby reducing the complexity of the supporting electronics.
The WS57C128FB-55D is available in a 28-pin Flat Package (FP) that offers a compact footprint for space-constrained applications. It also features a tri-state output, which allows for multiple chips to be connected in parallel, enabling the expansion of memory capacity without a significant increase in the number of connections required.
This SRAM chip is designed with reliability in mind, with features such as data retention in the absence of power and noise immunity, which are essential for maintaining data integrity in harsh environments. The WS57C128FB-55D is suitable for use in a variety of applications, including industrial control systems, telecommunications, computing devices, medical equipment, and automotive electronics.
In summary, the WS57C128FB-55D from STMicroelectronics is a versatile and reliable SRAM chip that provides a balance of speed, power efficiency, and robustness, making it a valuable component for designers looking to optimize their memory solutions.