EN
  • EN
  • DE

VNQ830ETR-E

Part No VNQ830ETR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR QUAD HIGH SIDE 28SOIC / Quad channel high side current limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel package
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 9.5A
Rds On (Typ) 65 mOhm (Maximum)
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 799161-VNQ830ETR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VNQ830E
Introduction Date May 03, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VNQ830ETR-E CAD Model

Description

The VNQ830ETR-E is a cutting-edge automotive-grade quad channel high-side driver manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power management IC is designed to drive resistive, capacitive, and inductive loads with a focus on providing a reliable and efficient solution for the automotive industry. The VNQ830ETR-E is part of ST's VIPower M0-3 technology, which ensures robust performance in demanding environments.

Key Features

  • Multiple Channels: The device features four independent high-side drivers, allowing for control of various loads with a single IC.
  • High Output Current: Each channel is capable of delivering up to 36V and handling high current loads, making it suitable for driving a wide range of automotive applications.
  • Thermal Protection: With integrated thermal shutdown, the VNQ830ETR-E ensures safe operation by preventing overheating and potential damage to the system.
  • Load Current Sensing: The device comes with current-sensing capabilities for each channel, providing feedback for monitoring and control purposes.
  • Diagnostic Functions: It includes diagnostic features that allow for detection of open load, short to ground, and overtemperature conditions, enhancing system reliability.

Applications

The VNQ830ETR-E is designed primarily for automotive applications and is well-suited for driving a variety of loads such as lamps, motors, and other resistive, inductive, or capacitive loads found in modern vehicles. Its robust design and diagnostic capabilities make it an ideal choice for body control modules, lighting control, and other automotive systems that require high reliability and performance.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VNQ830ETR-E is designed to meet the stringent requirements of the automotive industry, including extended temperature range operation and compliance with automotive qualification standards. This ensures that the device can withstand the harsh conditions of automotive environments, providing a reliable solution for vehicle manufacturers and suppliers alike.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8905 $91.7810
4+ $37.6542 $150.6168
5+ $36.4772 $182.3860
7+ $35.3003 $247.1021
9+ $34.1245 $307.1205
12+ $30.5936 $367.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess