EN
  • EN
  • DE

VNQ6004STRSSOP36

Part No VNQ6004STRSSOP36
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103977-VNQ6004STRSSOP36
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNQ6004STRSSOP36 CAD Model

Description

STMicroelectronics VNQ6004STRSSOP36: High-Side Driver Integrated Circuit

The VNQ6004STRSSOP36 is a robust integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-side driver is part of the VIPower™ M0-7 series, which is renowned for its efficiency and reliability in driving high-power loads with a high level of integration.

The VNQ6004STRSSOP36 is housed in a compact SSOP36 package, making it suitable for space-constrained applications while still offering excellent thermal performance. It is specifically engineered to drive automotive applications, and its robust design makes it ideal for handling the harsh conditions typically found in the automotive environment.

Key features of the VNQ6004STRSSOP36 include:

  • Multiple Channel Outputs: This device is equipped with four channels, allowing it to control various loads with a single IC.
  • High-Side Switching: The high-side switch configuration provides inherent protection against short circuits, as the load is always connected to ground.
  • OmniFET III Technology: The integration of ST's advanced OmniFET III technology offers enhanced performance with lower power dissipation and improved protection features.
  • Current and Temperature Protection: Each channel is protected against overcurrent, and the device includes over-temperature protection, ensuring safe operation under critical conditions.
  • Diagnostic Functions: Built-in diagnostic features enable the detection of open-load conditions, overcurrent events, and over-temperature situations, providing feedback for system monitoring and control.
  • CMOS Compatible Inputs: The input logic levels are compatible with modern microcontroller outputs, facilitating easy integration into existing designs.

Applications of the VNQ6004STRSSOP36 are diverse, ranging from automotive lighting systems, such as headlights and interior lights, to other automotive-controlled power applications like motor drives and power distribution modules. With its robust design and integrated protection features, the VNQ6004STRSSOP36 from STMicroelectronics stands out as a reliable solution for high-side driving requirements in the automotive industry and beyond.

For designers and engineers seeking a high-performance, space-efficient high-side driver, the VNQ6004STRSSOP36 offers a compelling combination of features that make it a go-to choice for demanding applications where reliability and efficiency are paramount.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess