EN
  • EN
  • DE

VNI8200XPTR

Part No VNI8200XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO36 / Power Switch/Driver 1:1 N-Channel 700mA PowerSSO-36 EPD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 10.5V ~ 36V
Current - Output (Max) 700mA
Rds On (Typ) 110mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-36 EPD
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Base Product Number VNI8200
Other Names 497-13712-1,497-13712-6,497-13712-2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253220-VNI8200XPTR
Ultra Librarian 3D Model Ultra Librarian VNI8200XPTR CAD Model

Description

The VNI8200XPTR from STMicroelectronics is an advanced high-side driver that stands out for its robust performance and integration. Designed to operate at voltages up to 60V, this device is an excellent choice for driving resistive, capacitive, and inductive loads, making it particularly suitable for automotive applications, industrial control systems, and smart home applications.

One of the key features of the VNI8200XPTR is its eight-channel output, which allows for the control of multiple devices. Each channel is capable of delivering up to 0.7A of continuous current, with peak currents higher for short durations. This makes it highly versatile for various types of loads.

The device is equipped with built-in protections that ensure reliability and safety in operation. These include thermal shutdown, load current limitation, and overvoltage clamp. Additionally, the VNI8200XPTR provides diagnostic functions via a serial interface, which can be used to monitor the status of each channel, including open-load detection, overtemperature shutdown, and other fault conditions.

The VNI8200XPTR's package is designed with space efficiency in mind. The PowerSSO-36 package is compact and suitable for high-density mounting, which is a critical consideration in modern electronic designs where board space is at a premium.

Integration is another significant advantage of the VNI8200XPTR. The device integrates power MOSFETs and associated control and protection circuitry, reducing the number of external components required for operation. This not only simplifies the design but also enhances reliability by reducing potential failure points.

Overall, the VNI8200XPTR is an exceptional solution for designers looking for a reliable and efficient high-side driver. Its combination of power handling, protection features, and diagnostic capabilities make it a smart choice for a wide range of power management applications.

Key Features:

  • 8-channel high-side driver
  • Operating voltage up to 60V
  • 0.7A continuous current per channel
  • Thermal shutdown and overvoltage clamp
  • Current limitation and load dump protection
  • Diagnostic functions with serial interface
  • Compact PowerSSO-36 package

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5892 $55.7676
7+ $15.2527 $106.7689
11+ $14.7761 $162.5371
14+ $14.2994 $200.1916
19+ $13.8228 $262.6332
25+ $12.3928 $309.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess