EN
  • EN
  • DE

VND600PEP13TR

Part No VND600PEP13TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DOUBLE CHANNEL HIGH SIDE SOLID STATE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279597-VND600PEP13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND600PEP13TR CAD Model

Description

The VND600PEP13TR from STMicroelectronics is a cutting-edge power switch designed for a broad range of applications requiring high-efficiency energy control. This device is part of the VIPower M0-5 family and is particularly suitable for driving resistive or inductive loads with one side connected to ground.

Key Features

  • High Current Handling: The device can handle a continuous current of up to 30A, making it suitable for high-power applications.
  • Thermal Shutdown: With built-in thermal shutdown protection, the VND600PEP13TR ensures safe operation by preventing overheating and potential damage to the system.
  • Load Dump Protection: The power switch is equipped with load dump voltage surge protection, safeguarding the device against sudden voltage spikes.
  • Low Standby Power Consumption: It is designed for energy efficiency, featuring a low standby current that minimizes power usage when the device is not actively driving a load.
  • Diagnostic Feedback: The VND600PEP13TR offers diagnostic feedback via its Status Output pin, allowing for monitoring of the device's health and performance.

Applications

The versatility of the VND600PEP13TR makes it ideal for a variety of applications, including but not limited to:

  • Automotive applications such as lights, heaters, and motors
  • Industrial control systems
  • DC motor drives
  • Robotics
  • Power management systems

Package and Quality

The VND600PEP13TR is available in a PowerSSO-24 package, which provides a compact form factor while ensuring adequate heat dissipation for reliable operation. Additionally, STMicroelectronics is committed to delivering high-quality products, and this device is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and reliability for critical applications.

With its robust design, advanced protection features, and diagnostic capabilities, the VND600PEP13TR is a smart choice for designers looking to enhance the safety, efficiency, and reliability of their high-current load driving applications.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9780 $74.9780
2+ $61.5199 $123.0398
3+ $59.5980 $178.7940
5+ $57.6749 $288.3745
6+ $55.7530 $334.5180
7+ $49.9849 $349.8943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess