EN
  • EN
  • DE

VND5T035LAKTR-E

Part No VND5T035LAKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR HIGH-SIDE 2CH POWERSSO24 / Current Limit SW 2-IN 2-OUT to 55A Automotive 24-Pin PowerSSO EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel package
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4 V ~ 36 V
Current - Output (Maximum) 30A
Rds On (Typ) 35 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PowerSSO-24
Win Source Part Number 799143-VND5T035LAKTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VND5T035LAK
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian VND5T035LAKTR-E CAD Model

Description

STMicroelectronics VND5T035LAKTR-E - High-Efficiency Automotive Driver

The VND5T035LAKTR-E from STMicroelectronics is a cutting-edge automotive-grade power management device that integrates advanced technologies to offer efficient and reliable driving of inductive loads. Designed with the modern vehicle's demanding electrical and thermal environments in mind, this high-side driver is an ideal solution for controlling a wide range of automotive applications, including but not limited to, headlights, heaters, and cooling fans.

Key Features

  • High-Side Switch: The device operates as a high-side switch, providing protection and control for the connected load with minimal power dissipation.
  • Current Control: It features an active current limitation to protect the device from overload conditions, ensuring safety and reliability in automotive environments.
  • Thermal Shutdown: A built-in thermal shutdown function protects the device from overheating, enhancing its durability and lifespan.
  • Multiple Diagnostic Functions: The VND5T035LAKTR-E is equipped with various diagnostic functions that provide feedback on the status of the device and the system, facilitating fault detection and system maintenance.
  • Compliance with Automotive Standards: This device is compliant with automotive standards, making it suitable for use in vehicles with its robust design and proven reliability.

Applications

The VND5T035LAKTR-E is versatile and can be used in multiple automotive applications, including:

  • Headlight control systems
  • Heating, Ventilation, and Air Conditioning (HVAC) systems
  • Engine cooling fans
  • Fuel pumps
  • Window lifters

Technical Specifications

With a wide range of input voltage and the ability to handle significant current levels, the VND5T035LAKTR-E is designed to meet the rigorous demands of automotive power systems. It is packaged in a compact, surface-mount package, making it suitable for space-constrained applications.

Conclusion

STMicroelectronics' VND5T035LAKTR-E is a prime example of a high-performance, automotive-grade driver that brings together efficiency, reliability, and advanced functionality. Its comprehensive feature set and compliance with automotive standards make it a top choice for designers and engineers looking to enhance the performance and safety of their automotive applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1566 $58.1924
34+ $3.4106 $115.9604
53+ $3.3040 $175.1120
73+ $3.1975 $233.4175
94+ $3.0909 $290.5446
126+ $2.7711 $349.1586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,310 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess