EN
  • EN
  • DE

VND5E050MJTR-E

Part No VND5E050MJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double-channel high-side driver with analog current sense for automotive applications | IC DVR SW HI SIDE 2CH POWERSSO12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 19A
Rds On 50mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 12-PowerLSOP
Supplier Device Package PowerSSO-12
Family Part Number VND5E050
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279590-VND5E050MJTR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND5E050MJTR-E CAD Model

Description

Overview of VND5E050MJTR-E

The VND5E050MJTR-E is a cutting-edge automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is designed to drive resistive, inductive, and capacitive loads, offering a reliable solution for applications requiring high-side switch functionality.

Key Features

  • High Load Capability: The device is capable of handling high current loads, making it suitable for a variety of demanding automotive applications.
  • Built-in Protection: It includes overcurrent, overtemperature, and electrical overstress protections to ensure the longevity and reliability of the device under harsh operating conditions.
  • Advanced Diagnostics: VND5E050MJTR-E provides diagnostic feedback that can be used to detect open load in OFF state, short to Vcc, short to GND, and overtemperature conditions.
  • CMOS Compatible Inputs: The input logic is compatible with standard CMOS or TTL levels, which simplifies the interface with control electronics.

Application Areas

The VND5E050MJTR-E is particularly suited for automotive environments where high reliability and efficiency are paramount. It is commonly used in:

  • Automotive lighting systems such as headlights, taillights, and interior lights
  • Engine management systems
  • Body control modules
  • Automotive power distribution systems

Technical Specifications

  • Package: The device is offered in a PowerSSO-16 package which is designed for efficient thermal dissipation and space-saving on the PCB.
  • Load Voltage Range: It operates over a wide load voltage range, accommodating various automotive electrical system requirements.
  • Temperature Range: The VND5E050MJTR-E operates within a temperature range suitable for automotive environments, ensuring performance under extreme conditions.

In summary, the VND5E050MJTR-E from STMicroelectronics represents a reliable, high-performance solution for driving high-side loads in automotive applications. With its robust protection features, advanced diagnostics, and compatibility with standard control logic levels, it stands out as an ideal choice for modern vehicle electronics.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3909 $59.7725
59+ $1.9618 $115.7462
92+ $1.9004 $174.8368
126+ $1.8392 $231.7392
163+ $1.7779 $289.7977
218+ $1.5939 $347.4702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess