EN
  • EN
  • DE

VND5E025MKTR-E

Part No VND5E025MKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR SW HI SIDE 2CH POWERSSO24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 43A
Rds On (Typ) 25 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 036440-VND5E025MKTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5E025MKTR-E CAD Model

Description

The VND5E025MKTR-E from STMicroelectronics is a sophisticated automotive-grade H-bridge driver that is designed to deliver efficiency and reliability for a wide range of automotive applications. This high-power device is a part of ST's VIPower M0-5 family and is particularly suited for driving resistive or inductive loads with one side connected to ground.

Robust Design and Features

Active in the field of automotive technology, STMicroelectronics has integrated several advanced features into the VND5E025MKTR-E to ensure robust performance. The device offers built-in open-load detection in both on and off states, as well as current sense with multiple programmable thresholds for precision control. Overtemperature protection with hysteresis, overvoltage shutdown, and undervoltage shutdown are also included to safeguard the device and the load under extreme conditions.

High-Efficiency Operation

The VND5E025MKTR-E is designed for high-efficiency operation, featuring a very low stand-by current consumption. With an operating voltage range from 5.5V to 36V, this driver is versatile enough to handle a broad spectrum of automotive applications. The device's efficiency is further enhanced by its very low RDS(on) value, which minimizes power loss due to the internal resistance of the H-bridge.

Easy Integration and Control

Integrating the VND5E025MKTR-E into automotive systems is made easy thanks to its CMOS-compatible inputs and diagnostic outputs. The device can be directly controlled by a microcontroller, allowing for precise management of the load. Additionally, the VND5E025MKTR-E is available in a compact PowerSSO-24 package, making it suitable for space-constrained applications.

Applications

With its robust feature set and high efficiency, the VND5E025MKTR-E is ideal for a variety of automotive applications, including but not limited to engine management, body control, and vehicle lighting systems. It is designed to drive filament lamps, DC motors, and other inductive loads, making it a versatile component for modern automotive designs.

Conclusion

In summary, the VND5E025MKTR-E from STMicroelectronics is a high-performance H-bridge driver that offers automotive system designers a reliable and efficient solution for controlling power loads. Its advanced protection features, low power consumption, and easy integration make it a top choice for today's demanding automotive applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4299 $56.5794
13+ $7.7374 $100.5862
21+ $7.4956 $157.4076
28+ $7.2538 $203.1064
36+ $7.0120 $252.4320
48+ $6.2866 $301.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess