EN
  • EN
  • DE

VN770K13TR

Part No VN770K13TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 28SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose, Relays
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 160 mOhm (Max)
Channel Output Current 9A
Supply Voltage - Operating 5.5 V to 36 V
Voltage - Load 40V (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 088956-VN770K13TR
Family Name VN770K
Introduction Date April 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN770K13TR CAD Model

Description

The VN770K13TR is a sophisticated high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is designed to drive automotive loads with advanced features to ensure reliability and efficiency in a variety of applications.

Key Features

  • Integrated Channels: The VN770K13TR incorporates a single channel high-side driver, allowing for direct control of loads with enhanced precision.
  • High Voltage Capability: It is capable of handling a wide range of supply voltages, making it suitable for automotive environments where voltage fluctuations are common.
  • Current Limitation: The device includes built-in current limitation to protect against overcurrent conditions, ensuring the safety and longevity of both the driver and the load.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the VN770K13TR prevents overheating, thus safeguarding the system from thermal damage.
  • Status Feedback: Diagnostic feedback is provided to monitor the status of the driver and the load, allowing for more sophisticated control systems and early fault detection.
  • Low Standby Current: The VN770K13TR is designed for energy efficiency, with a low standby current that reduces power consumption when the driver is not actively engaged.

Applications

The VN770K13TR is primarily used in the automotive industry but can be applied to a variety of systems that require high-side load driving. Common applications include:

  • Automotive interior lighting
  • Engine control units
  • Body control modules
  • Automotive sensors and actuators

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN770K13TR is no exception, with rigorous testing and quality control measures in place to ensure that it meets the stringent requirements of the automotive industry. It is designed to withstand the harsh conditions of automotive applications, providing a reliable solution for high-side driving needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess