EN
  • EN
  • DE

VN7040ASTR

Part No VN7040ASTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Switch/Driver
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Family Name VN7040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-15992-1, 497-15992-6, VN7040ASTR-ND, 497-15992-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851155-VN7040ASTR
Ultra Librarian 3D Model Ultra Librarian VN7040ASTR CAD Model

Description

Introducing the VN7040ASTR from STMicroelectronics

The VN7040ASTR is a cutting-edge power management device from the renowned semiconductor manufacturer STMicroelectronics. This high-side driver is specifically designed to address the needs of automotive and industrial applications, offering robust performance and reliability.

Key Features

  • High-Side Switch: The VN7040ASTR operates as a high-side switch, enabling the control of high-power loads with high efficiency.
  • Integrated Protection: It comes equipped with a range of protection features, including overtemperature shutdown, load current limitation, and overvoltage clamp, ensuring the safety and longevity of the device.
  • Advanced Technology: Utilizing STMicroelectronics' proprietary VIPower M0-7 technology, the VN7040ASTR provides excellent on-state resistance, minimizing power loss and heat generation.
  • Diagnostic Functions: Embedded diagnostic functions facilitate easy monitoring of system performance and quick identification of issues, enhancing system reliability.
  • High Voltage Capability: With a broad operating voltage range, this device is capable of handling applications that require high voltage operation, making it extremely versatile.

Applications

The VN7040ASTR is ideal for a range of applications where efficient power management and high reliability are paramount. It's particularly well-suited for:

  • Automotive systems, such as lights, heaters, and fans
  • Industrial control modules
  • Smart home automation systems
  • Robotic systems

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that meet stringent environmental standards. The VN7040ASTR is no exception, complying with the latest RoHS and REACH regulations, ensuring an environmentally friendly product lifecycle from manufacturing to disposal.

Conclusion

The VN7040ASTR from STMicroelectronics stands out as a robust, reliable, and versatile high-side driver, suitable for a broad spectrum of high-voltage and high-power applications in the automotive and industrial sectors. Its comprehensive protection features, diagnostic capabilities, and adherence to environmental standards make it an excellent choice for designers looking to enhance system performance while maintaining the highest levels of safety and sustainability.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,887 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess