EN
  • EN
  • DE

VN1160C-1-E

Part No VN1160C-1-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CONVERTER 60V IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Supply Voltage - Operating 9 V to 16 V
Control Package / Case TO-251-3 Long Leads, IPak, TO-251AB
Case / Package I-Pak
Mounting Through Hole
Win Source Part Number 1117321-VN1160C-1-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian VN1160C-1-E CAD Model

Description

STMicroelectronics VN1160C-1-E Intelligent Power Switch

The VN1160C-1-E is a cutting-edge intelligent power switch from STMicroelectronics, designed to deliver robust and efficient performance for a wide range of automotive and industrial applications. This device is part of the VIPower M0-3 family, which is renowned for its integration of advanced control and protection features that ensure reliable operation under varying conditions.

Constructed with ST's proprietary VIPower technology, the VN1160C-1-E offers a single-channel high-side driver with a maximum operating voltage of 36V. It is capable of driving resistive, inductive, and capacitive loads with excellent accuracy and responsiveness. This makes it an ideal choice for controlling lights, motors, and other high-power devices in demanding environments.

One of the key features of the VN1160C-1-E is its built-in current sensing and status feedback, which allows for precise monitoring and control of the load. The device also includes over-temperature protection, over-current protection, and active clamp circuitry to safeguard against voltage spikes and other potentially damaging conditions. These protections are crucial for ensuring the longevity of both the switch and the connected load.

The VN1160C-1-E is housed in a compact ECOPACK® package, which is both environmentally friendly and compliant with current RoHS directives. Its small footprint and low thermal resistance make it suitable for space-constrained applications while maintaining high thermal performance.

For ease of integration, the VN1160C-1-E includes a logic-level input that is compatible with 5V microcontrollers, allowing for direct interfacing without the need for additional level-shifting components. This simplifies the design process and reduces the overall bill of materials.

In summary, the VN1160C-1-E from STMicroelectronics is a highly reliable and efficient solution for power switching applications. Its integration of advanced features and protections, along with its user-friendly interface, makes it an excellent choice for designers looking to enhance the performance and safety of their automotive or industrial systems.

For more detailed information, specifications, and application notes, interested parties are encouraged to visit the STMicroelectronics website or contact their sales and technical support teams.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess