EN
  • EN
  • DE

VN06SP13TR

Part No VN06SP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH SIDE SMART POWER SOLID STATE RELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 26 V
Current - Output (Maximum) 9A
Rds On (Typ) 180 mOhm (Maximum)
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 1279449-VN06SP13TR
Manufacturer Homepage www.st.com
Family Name VN06SP
Introduction Date July 10, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN06SP13TR CAD Model

Description

STMicroelectronics VN06SP13TR High-Side Driver

The VN06SP13TR is a robust high-side driver manufactured by STMicroelectronics, designed to deliver efficient and reliable control for a wide range of automotive and industrial applications. This device is part of the VIPower M0-3 family and is specifically engineered to handle high current loads with outstanding performance and protection features.

Key Features

  • Integrated Vertical Current Flow Power MOSFET: The VN06SP13TR includes a vertical current flow power MOSFET, which allows for high current handling capability while maintaining a compact form factor.
  • High-Side Switch: As a high-side switch, it is designed to connect the load to the positive supply rail, enabling efficient power distribution and control within the system.
  • Thermal Shutdown: The device features an in-built thermal shutdown protection that safeguards the IC and the load from damage due to overheating.
  • Current Limitation: With its current limitation feature, the VN06SP13TR prevents excessive current draw, ensuring the longevity of the device and the safety of the application.
  • Overvoltage Clamp: An overvoltage clamp protects sensitive components in the system by limiting the voltage to a safe threshold.
  • Diagnostic Feedback: The device provides diagnostic feedback via a status pin which can be used to monitor the health and functioning of the driver.
  • Fast Demagnetization of Inductive Loads: It is capable of handling the demagnetization of inductive loads rapidly and efficiently.

Applications

  • Automotive systems such as lights, fans, and heaters
  • Industrial control modules
  • Smart power distribution systems
  • Programmable power supplies and load switches

The VN06SP13TR comes in a compact package and is designed for surface-mount technology (SMT), which makes it suitable for high-density PCB designs. Its robust design and comprehensive protection features make it a reliable choice for designers looking to create systems that require a high level of performance and safety. The device is also compliant with the most stringent automotive standards, ensuring reliability in harsh environments.

STMicroelectronics' commitment to quality and performance is evident in the VN06SP13TR high-side driver, making it a top choice for professionals seeking a high-performance power management solution.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess