EN
  • EN
  • DE

VN02NPT13TR

Part No VN02NPT13TR
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description High Side Smart Power Solid State Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 26 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 46 W
Max Supply Current 15 mA
Min Input Voltage 7 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Outputs 1
Number of Pins 5
Operating Supply Voltage 26 V
Output Current 6 A
Power Dissipation 46 W
Radiation Hardening No
Resistance 400 mΩ
RoHS Compliant
Win Source Part Number 987135-VN02NPT13TR
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN02NPT13TR CAD Model

Description

The VN02NPT13TR from STMicroelectronics is a cutting-edge, high-side driver that is part of the VIPower M0-3 series. This sophisticated device is designed to handle a wide range of driving applications, particularly in the automotive industry, where reliability and efficiency are paramount.

Key Features

  • High-Side Switch: The VN02NPT13TR operates as a high-side switch, allowing for the safe driving of high current loads that are common in automotive applications such as lights, heaters, and motors.
  • Current Limitation: With an integrated current limitation feature, this device offers protection against overcurrent conditions, enhancing the safety and longevity of the system it is a part of.
  • Thermal Shutdown: The thermal shutdown protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Load Dump Protection: Designed to withstand the harsh conditions of automotive power systems, the VN02NPT13TR includes load dump voltage protection, safeguarding against spikes in voltage that occur when a battery is disconnected while the alternator is charging.
  • Status Feedback: A diagnostic feedback signal is available to monitor the status of the driver, including open load detection, which is critical for ensuring the proper functioning of the system.

Applications

The VN02NPT13TR is ideal for a variety of applications within the automotive sector, including:

  • Driving resistive or inductive loads
  • Automotive interior or exterior lighting
  • Control of motors for HVAC systems
  • Power management functions

Package and Quality

This high-side driver is available in a compact, surface-mount package, making it suitable for space-constrained applications. The device is also qualified to AEC-Q100 standards, which is a critical requirement for automotive-grade components, ensuring robustness and quality for automotive environments.

With its comprehensive protection features and diagnostic capabilities, the VN02NPT13TR from STMicroelectronics stands out as a reliable solution for high-side driving needs in modern automotive applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess