EN
  • EN
  • DE

VIPER12ADIP

Part No VIPER12ADIP
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM SMPS CM 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 730V
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 38 V
Frequency - Switching 60kHz
Power (Watts) 13W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TC)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 120484-VIPER12ADIP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER12ADIP CAD Model

Description

STMicroelectronics VIPER12ADIP - Low Power Offline Switched-Mode Power Supply Primary Switcher

The VIPER12ADIP is a high-performance, low-power, offline switched-mode power supply (SMPS) primary switcher integrated circuit designed by STMicroelectronics. It is housed in a DIP-8 (Dual In-line Package) and is part of the VIPer™ Plus family, which is known for its ability to provide cost-effective and compact power solutions. This product is specifically tailored for applications requiring an AC/DC converter with a tight output regulation and a power range up to several tens of watts.

With an integrated 60 kHz fixed-frequency oscillator, the VIPER12ADIP minimizes the number of external components, which is beneficial for space-constrained applications. The device features a high-voltage startup circuit that allows the quick activation of the chip from the rectified mains voltage, ensuring a prompt response when power is needed.

The VIPER12ADIP is equipped with multiple protection features to ensure the safety and longevity of the power supply and the end application. These include overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD) with automatic restart. The built-in pulse skip modulation also contributes to improved efficiency at light loads, which is essential for meeting energy-saving standards.

This versatile power switcher is suitable for a wide range of applications, such as auxiliary power supplies for home appliances, standby power supplies for TV or monitors, and power supplies for battery chargers, adapters, and audio/video equipment. Its robustness and reliability make it a preferred choice for designers who require a proven solution for their low-power SMPS designs.

The VIPER12ADIP's ability to operate over a wide input voltage range, from 85V to 265V, makes it ideal for global products without the need for any adjustments. Additionally, its low power consumption in standby mode helps consumer products comply with the latest energy-saving regulations, making it an environmentally friendly choice for power supply design.

Overall, the VIPER12ADIP from STMicroelectronics is a compact, efficient, and reliable solution for a variety of power supply applications, offering ease of design and a high level of integration to help reduce time to market.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess