EN
  • EN
  • DE

VIPER100SP13TR

Part No VIPER100SP13TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM SMPS CM POWERSO10
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 100W
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Soft Start
Case / Package 10-PowerSO
Mounting Surface Mount
Win Source Part Number 125968-VIPER100SP13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER100SP13TR CAD Model

Description

The VIPER100SP13TR is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher IC from STMicroelectronics. It is designed to deliver a constant power supply with high efficiency and reliability. This device is a part of the VIPerPlus family, which is known for its energy-saving features and robustness, making it an ideal choice for a wide range of applications.

Key Features

  • Integrated Power MOSFET: The VIPER100SP13TR comes with an 800V avalanche-rugged power MOSFET, allowing for enhanced power handling and safety.
  • Quasi-Resonant Operation: Its quasi-resonant topology ensures low electromagnetic interference (EMI) and high efficiency, especially beneficial in reducing energy consumption during standby and no-load conditions.
  • Multiple Protections: The device includes various protection features such as overvoltage, overload, short-circuit, and thermal shutdown, ensuring the safety and longevity of the power supply and the end application.
  • Frequency Jittering: Frequency jittering helps in reducing EMI filter complexity, which simplifies the design and reduces the overall cost of the application.
  • Low Standby Power: It is designed for low standby power consumption, making it suitable for applications that require compliance with energy-saving regulations.

Applications

The VIPER100SP13TR is versatile and can be used in a variety of applications, such as:

  • Switched-mode power supplies for consumer electronics
  • Adapters for chargers
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Industrial power supplies

Package and Availability

The VIPER100SP13TR is available in a surface-mount package that is designed to fit compact PCB layouts. The device is provided in tape and reel packaging, making it suitable for high-volume production. STMicroelectronics ensures availability and support for this product, backed by their extensive expertise in the power management sector.

For designers and engineers looking for a reliable and efficient power solution, the VIPER100SP13TR offers a compelling combination of performance, integration, and protection, all while maintaining energy efficiency standards.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess