EN
  • EN
  • DE

VIPER100A(022Y)

Part No VIPER100A(022Y)
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM SMPS CM PENTAWATT5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 100W
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Soft Start
Case / Package 5-PENTAWATT
Mounting Surface Mount
Win Source Part Number 054186-VIPER100A(022Y)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER100A(022Y) CAD Model

Description

STMicroelectronics VIPER100A(022Y) - High-Voltage Converter

The VIPER100A(022Y) from STMicroelectronics is a robust, high-performance switched-mode power supply (SMPS) integrated circuit designed for a wide range of applications. This versatile component is ideal for designers looking to create efficient and compact power solutions in consumer electronics, industrial control systems, and home appliances.

At the heart of the VIPER100A(022Y) is a powerful high-voltage power MOSFET with an 800V avalanche-rugged technology, which ensures reliable operation even under harsh conditions. This integrated circuit features a fixed 60 kHz switching frequency with a jittered version for lower EMI emissions, making it suitable for noise-sensitive applications.

One of the key advantages of the VIPER100A(022Y) is its ability to work directly from the rectified mains, eliminating the need for a bulky and expensive step-down transformer. This allows for the design of compact power supplies with a minimal component count, reducing both size and cost.

The VIPER100A(022Y) also includes several protection features to enhance the safety and longevity of the end application. It offers overvoltage, overload, and thermal shutdown protections, along with a soft-start function to minimize inrush current during startup. These features not only protect the IC itself but also safeguard the surrounding components and the device it powers.

Furthermore, this IC supports both isolated and non-isolated topologies, providing flexibility in design. Its current-mode PWM controller with built-in error amplifier and compensation network makes feedback loop design straightforward, ensuring stable operation across different loads and input conditions.

For designers looking to meet stringent energy-saving standards, the VIPER100A(022Y) offers low standby power consumption. This is particularly important in applications where energy efficiency is a priority, such as in smart home devices and energy management systems.

In conclusion, the VIPER100A(022Y) from STMicroelectronics is a highly reliable, efficient, and versatile solution for a wide array of power supply designs. Its high-voltage capability, built-in protections, and energy-saving features make it an excellent choice for designers aiming to create compact, robust, and efficient power supplies.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8829 $60.5409
49+ $2.3654 $115.9046
76+ $2.2915 $174.1540
105+ $2.2176 $232.8480
135+ $2.1437 $289.3995
181+ $1.9219 $347.8639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess