EN
  • EN
  • DE

USBUF01P6

Part No USBUF01P6
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 33 OHM/47PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Attenuation Value -25dB @ 900MHz
Resistance - Channel (Ohms) 33
Values R = 33 Ohms, C = 47pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.065" L x 0.065" W (1.66mm x 1.65mm)
Height 0.024" (0.60mm)
Win Source Part Number 036179-USBUF01P6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USBUF01P6 CAD Model

Description

The USBUF01P6 is a highly integrated and robust ESD protection device designed by STMicroelectronics, a global semiconductor leader. This product is specifically tailored to safeguard USB interfaces from electrostatic discharges and other voltage-induced transient events. Its compact and efficient design makes it an ideal choice for a wide range of applications where USB connectivity is a critical component.

Key Features

  • USB 2.0 Compliance: The USBUF01P6 is fully compliant with USB 2.0 standards, ensuring compatibility with a broad spectrum of USB devices and systems.
  • Low Capacitance: With its low line capacitance, it minimizes signal attenuation, allowing for the preservation of signal integrity over the USB interface.
  • High ESD Protection: It offers robust protection against electrostatic discharges, withstanding ESD strikes up to the IEC61000-4-2 level 4 standard.
  • Low Leakage Current: The device exhibits very low leakage current, which is critical for power-sensitive applications.
  • Bidirectional Transil Functionality: The bidirectional Transil diode design provides protection for both lines of the USB data pair.

Applications

The USBUF01P6 is versatile in its applications and can be used in a variety of devices, including:

  • Desktop and Laptop Computers
  • Consumer Electronics such as Digital Cameras and Media Players
  • Telecommunication Devices like Smartphones and Tablets
  • Peripheral Devices including Printers, Scanners, and External Hard Drives

Package and Quality

STMicroelectronics packages the USBUF01P6 in a small SOT-666 package, which is suitable for space-constrained applications. The device's compact form factor does not compromise its performance or reliability. Manufactured under stringent quality control standards, the USBUF01P6 ensures high durability and consistent performance, making it a preferred choice for designers and engineers looking for reliable USB interface protection solutions.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess