EN
  • EN
  • DE

USBDF02W5

Part No USBDF02W5
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 15 OHM/47PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 15
Values R = 15 Ohms, C = 47pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Win Source Part Number 1116766-USBDF02W5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USBDF02W5 CAD Model

Description

Introducing the USBDF02W5 ESD Protection Device from STMicroelectronics

The USBDF02W5 is a highly efficient ESD (Electrostatic Discharge) protection device designed by STMicroelectronics, a leader in the semiconductor industry. This compact and robust component is specifically engineered to safeguard high-speed data lines, such as USB 2.0, from the damaging effects of ESD. With an innovative design and cutting-edge technology, the USBDF02W5 ensures that sensitive electronic equipment maintains integrity and reliability in the face of electrostatic threats.

Key Features

  • High ESD Protection: The USBDF02W5 offers an impressive ESD protection level of up to 15 kV, ensuring that devices are shielded from the most severe electrostatic events.
  • Low Capacitance: With a very low line capacitance, this device guarantees minimal signal distortion, making it ideal for high-speed data lines without compromising data integrity.
  • Enhanced Compatibility: It is designed to be compatible with USB 2.0 standards, ensuring seamless integration with existing and new designs.
  • Small Form Factor: The small SOT23-5L package allows for a compact footprint on the PCB, making it suitable for space-constrained applications.

Applications

The USBDF02W5 is versatile and can be used in a variety of applications that require reliable ESD protection. Its typical applications include:

  • USB 2.0 power and data line protection
  • Smartphones, tablets, and other portable devices
  • Set-top boxes, USB hubs, and peripherals
  • Digital cameras and audio interfaces

Performance and Quality

STMicroelectronics is committed to delivering high-performance and quality products. The USBDF02W5 is built to meet the stringent requirements of the electronic industry, ensuring both performance and durability. Its robust design allows it to withstand harsh conditions while maintaining its protective functionalities.

By choosing the USBDF02W5 for your design, you are selecting a product that not only protects your investment but also enhances the user experience by maintaining the integrity of high-speed data transmission. Protect your sensitive electronics with the reliability and expertise of STMicroelectronics.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9321 $60.5865
155+ $0.7648 $118.5440
235+ $0.7410 $174.1350
325+ $0.7170 $233.0250
420+ $0.6932 $291.1440
560+ $0.6214 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,106 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess