EN
  • EN
  • DE

UPSD3312DV-40T6

Part No UPSD3312DV-40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Fast 8032 MCU with Programmable Logic | IC MCU 8BIT 80KB FLASH 52TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor 8032
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
The number of I/O 36
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-TQFP
Family Part Number UPSD33**
Manufacturer Pack Quantity 960
MSL Level 3 (168 Hours)
Win Source Part Number 1278101-UPSD3312DV-40T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3312DV-40T6 CAD Model

Description

The UPSD3312DV-40T6 is a high-performance microcontroller produced by STMicroelectronics, designed for advanced embedded control applications. This microcontroller is part of the uPSD3300 series, which integrates a 8051-based core with a dual-bank Flash memory system, providing the flexibility and power needed for demanding applications.

At the heart of the UPSD3312DV-40T6 is a fast 8051-compatible microcontroller core, operating at up to 40 MHz. This core is capable of executing instructions much faster than the standard 8051 microcontroller, making it suitable for high-speed processing needs. The device features 288 KB of Flash memory, which is divided into two banks that enable users to program one bank while running application code from the other, thereby ensuring uninterrupted operation.

Key Features:

  • Memory: The UPSD3312DV-40T6 boasts 288 KB of Flash memory and 16 KB of SRAM. The Flash memory is user-partitionable, allowing for a customized boot block, application code, and data storage configuration.
  • Dual Data Pointers: To accelerate data movement, the device includes two data pointers that can be automatically incremented or decremented, which is particularly useful in buffer management.
  • Flexible I/O: With up to 40 I/O lines, this microcontroller provides ample flexibility for interfacing with a wide range of peripherals and devices.
  • Advanced Peripherals: The UPSD3312DV-40T6 comes with a comprehensive set of peripherals including a PWM unit, I²C-bus interface, SPI interface, and several general-purpose timers/counters.
  • Power Management: A range of power-saving modes are available, enabling the reduction of power consumption during idle periods.
  • Development Support: STMicroelectronics provides extensive development support for the UPSD3312DV-40T6, including development tools, application notes, and software libraries to streamline the design process.

The UPSD3312DV-40T6 is packaged in a 52-pin PQFP (Plastic Quad Flat Pack), making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for industrial control, consumer electronics, automotive systems, and other embedded applications that require high-speed processing, flexible interfacing options, and reliable operation in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess