EN
  • EN
  • DE

UC3844D013TR

Part No UC3844D013TR
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160651-UC3844D013TR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3844D013TR CAD Model

Description

STMicroelectronics UC3844D013TR High-Performance Current Mode PWM Controller

The UC3844D013TR is a high-performance current mode pulse width modulation (PWM) controller from STMicroelectronics, designed for efficient power supply operations in a wide range of applications. This integrated circuit is tailored to facilitate the design of low standby power offline switchers, DC-DC converters, and a variety of other power conversion applications requiring high levels of efficiency and reliability.

With an operating frequency up to 500 kHz, the UC3844D013TR allows for smaller sized components, which can result in compact and cost-effective power supply designs. Its optimized current mode control methodology improves the response to load transients and reduces the component count, leading to a simplified and more robust power supply circuit.

The device features a wide input voltage range, enabling it to handle varying input conditions and making it suitable for universal power systems. The UC3844D013TR incorporates an undervoltage lockout (UVLO) with hysteresis, ensuring stable operation under low voltage conditions and protecting the circuit components from potential damage.

Other key features of the UC3844D013TR include:

  • Trimmed oscillator discharge current for precise duty cycle control.
  • Automatic feed-forward compensation that helps maintain regulation over wide input voltage variations.
  • Pulse-by-pulse current limiting, which provides effective protection against short circuits and overcurrent conditions.
  • An error amplifier with a wide bandwidth for enhanced loop performance and good transient response.
  • Soft-start capability to minimize inrush current during startup.

The UC3844D013TR comes in a compact SO-8 package, which is suitable for automated assembly processes and space-constrained applications. Its thermal shutdown feature ensures that the device operates within safe temperature limits, thereby enhancing the longevity and reliability of the end product.

Whether you're designing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the UC3844D013TR from STMicroelectronics provides a flexible and efficient solution that can help streamline your design process and deliver high-performance end products.

You May Also Be Interested in

Panjit
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231
Power-One
Lowest to $3.2640
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Zentrum Mikroelektronik Dresden AG
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.7725
Fuji Electric
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess