EN
  • EN
  • DE

TSZ122IDT

Part No TSZ122IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP ZERO DRIFT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.19 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 70pA
Voltage - Input Offset 1μV
Operating Supply Current 31μA
Channel Output Current 18mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035424-TSZ122IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSZ122IDT CAD Model

Description

STMicroelectronics TSZ122IDT Precision Operational Amplifier

The TSZ122IDT is a high-accuracy operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the TSZ family of op-amps that are known for their ultra-low input offset voltage and low-power consumption, making them ideal for a wide range of applications including precision signal conditioning, sensor interfaces, and industrial control systems.

Featuring an extended temperature range, the TSZ122IDT is capable of operating from -40°C to +125°C, ensuring reliable performance in even the most demanding environments. The op-amp boasts an impressive input offset voltage of just 25 µV max at 25°C, which minimizes error and enhances the accuracy of the overall system. Additionally, it offers a low input bias current of 1 pA max, which is particularly beneficial for applications that require high-impedance sensor interfacing.

With a gain bandwidth product of 400 kHz and a low supply voltage range from 2.2 V to 5.5 V, the TSZ122IDT provides a balance between speed and power efficiency. This makes it suitable for battery-powered devices and portable applications where power conservation is critical. The device also features rail-to-rail input and output, which allows for better signal dynamic range and compatibility with a broader range of downstream components.

The TSZ122IDT comes in a compact 8-pin SOIC package, providing a space-efficient solution that is easy to integrate into various circuit designs. Its ESD tolerance of 4 kV HBM (Human Body Model) ensures robustness and durability for the final product. Moreover, the op-amp is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic design.

Overall, the TSZ122IDT from STMicroelectronics is a high-precision, low-power operational amplifier that offers excellent performance for applications requiring the utmost in accuracy and stability. With its advanced features and robust design, it is a top choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9466 $51.3058
31+ $3.2383 $100.3873
48+ $3.1371 $150.5808
66+ $3.0359 $200.3694
86+ $2.9347 $252.3842
115+ $2.6311 $302.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess