The STM32F412VET6 is a high-performance microcontroller from STMicroelectronics, designed to offer a balance between performance, power consumption, and cost. This microcontroller is part of the STM32F4 series, which is renowned for its advanced architecture, peripherals, and system integration. The STM32F412VET6 is suitable for a wide range of applications, from industrial controls to consumer electronics.
Key Features
- Core: ARM® Cortex®-M4 with FPU and DSP instructions
- Maximum Frequency: 100 MHz
- Flash Memory: 512 KB
- SRAM: 256 KB
- Operating Voltage: 1.7 V to 3.6 V
- Package: 100-pin LQFP
- Temperature Range: -40°C to 85°C (industrial grade)
Advanced Connectivity
The STM32F412VET6 offers a range of communication interfaces, including:
- USB OTG Full-Speed with device and host capabilities
- Three I2C interfaces
- Four USARTs and two UARTs
- Three SPIs
- SDIO for SD card interface
Flexible Memory Options
With 512 KB of on-chip flash memory and 256 KB SRAM, the STM32F412VET6 provides ample storage for complex applications. Additionally, it supports expandable memory interfaces for both NOR and NAND flash memories.
Enhanced I/Os and Peripherals
This microcontroller includes a variety of peripherals that facilitate system control and data processing:
- 12-bit ADCs with 16 channels, achieving up to 2.4 MSPS
- DAC, timers, and PWM controllers for accurate analog and timing-related tasks
- Advanced control timer for motor control applications
Power Efficiency
The STM32F412VET6 features multiple power-saving modes, including Stop, Standby, and VBAT modes, which make it an excellent choice for battery-operated devices.
Development and Debugging
With support for JTAG and SWD debugging protocols, as well as a comprehensive set of development tools from STMicroelectronics, the STM32F412VET6 is easy to develop and debug, reducing time to market for new products.