EN
  • EN
  • DE

TSV992AIST

Part No TSV992AIST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MINISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-MiniSO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MiniSO
Family Name TSV992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-5835-2, -497-5835-1, 497-5835-6, 497-5835-1, 497-5835-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901501-TSV992AIST
Ultra Librarian 3D Model Ultra Librarian TSV992AIST CAD Model

Description

The TSV992AIST is a state-of-the-art precision operational amplifier (op-amp) from STMicroelectronics, designed to meet the rigorous requirements of modern electronic applications. This op-amp is part of the TSV99x series, known for its high-performance and low-voltage operation, making it an ideal choice for battery-powered devices and energy-efficient applications.

Key Features

  • Low Power Consumption: The TSV992AIST is optimized for low-power consumption, which is crucial for portable and battery-operated devices, ensuring extended battery life and efficiency.
  • Wide Bandwidth: With a gain bandwidth product of 20 MHz, it provides excellent frequency response, making it suitable for high-speed signal processing and audio applications.
  • Rail-to-Rail Input and Output: The op-amp features rail-to-rail input and output stages, which allow for a wide dynamic range and better signal handling capability across the full power supply range.
  • Low Input Offset Voltage: A low input offset voltage ensures high accuracy in amplification, which is critical for precision measurement and control systems.
  • High ESD Tolerance: The device is designed with a high electrostatic discharge (ESD) tolerance, providing robustness and reliability in harsh environments.

Applications

The versatility of the TSV992AIST makes it suitable for a wide array of applications, including:

  • Portable and wearable devices
  • Medical instrumentation
  • Audio and video signal processing
  • Sensor signal conditioning
  • Analog filters
  • Automotive systems

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 5.5V
Input Offset Voltage 800 µV max
Operating Temperature Range -40°C to +125°C
Package 8-pin Mini-SO

For engineers and designers seeking a reliable and high-performance op-amp, the TSV992AIST from STMicroelectronics offers an optimal solution that does not compromise on efficiency or functionality.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6112 $56.3920
80+ $1.3220 $105.7600
120+ $1.2807 $153.6840
165+ $1.2394 $204.5010
210+ $1.1981 $251.6010
280+ $1.0741 $300.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess