The TSV852AIYDT is a high-precision operational amplifier from STMicroelectronics, renowned for its excellent power-to-performance ratio. This device is part of ST's TSV85x series, which is designed to operate with a single or dual supply voltage, making it incredibly versatile for a wide range of applications.
Key Features
- Low Power Consumption: With a typical quiescent current of only 29 μA, the TSV852AIYDT is optimized for energy-saving applications.
- Wide Supply Voltage Range: It can operate from 2.5V to 5.5V, accommodating various power supply configurations.
- High Gain Bandwidth Product: Boasting a gain bandwidth product of 1.3 MHz, this op-amp can handle a broad spectrum of frequencies with ease.
- Low Input Offset Voltage: A maximum input offset voltage of 1.5 mV ensures high accuracy in signal amplification.
- Extended Temperature Range: The device is designed to perform reliably in a temperature range from -40°C to +125°C, suitable for harsh environments.
- Rail-to-Rail Input and Output: This feature allows for maximum dynamic range, especially useful in low-voltage applications.
Applications
The TSV852AIYDT is ideal for a variety of applications, including:
- Battery-powered devices
- Portable medical equipment
- Sensor interfaces
- Active filtering
- Automotive systems
Package Information
The product is available in a small outline package (SO-8), which is suitable for compact PCB layouts. Its small size and low profile make it ideal for space-constrained applications.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The TSV852AIYDT is manufactured with rigorous quality control processes, ensuring reliable performance and longevity in end applications.