The TSV7722IST is a state-of-the-art operational amplifier (op-amp) from STMicroelectronics, renowned for its high performance and reliability in a variety of applications. This op-amp is part of STMicroelectronics' TSV77x series, which are designed to offer low-voltage operation and rail-to-rail input/output, making them ideal for battery-powered devices and general-purpose applications.
Key Features
- Low Power Consumption: The TSV7722IST boasts an ultra-low power consumption of just 29 µA at 5V, which is perfect for energy-sensitive applications.
- Wide Supply Voltage Range: It operates across a broad supply voltage range of 1.5V to 5.5V, allowing for flexibility in various circuit designs.
- Rail-to-Rail Input/Output: The op-amp features rail-to-rail input and output capability, which maximizes the dynamic range in applications.
- High Gain Bandwidth Product: With a gain bandwidth product of 880 kHz, the TSV7722IST is capable of handling a wide range of frequencies.
- Low Input Offset Voltage: The device has a low input offset voltage of 600 µV max, which helps in achieving accurate signal amplification.
- Extended Temperature Range: It is designed to operate within an extended temperature range from -40°C to +125°C, suitable for harsh environments.
Applications
The versatility of the TSV7722IST makes it an excellent choice for a plethora of applications, including:
- Sensor interfaces
- Battery-powered applications
- Portable devices
- Analog filters
- Low-side current measurements
Package Information
The TSV7722IST is available in a small outline package (TSV7722IST), which is designed for space-constrained applications. The compact form factor does not compromise on the thermal performance, ensuring the op-amp operates efficiently even in tight spaces.
With its combination of low power consumption, wide operating voltage range, and rail-to-rail input/output, the TSV7722IST from STMicroelectronics is an ideal solution for designers looking to enhance the performance and efficiency of their electronic circuits.