The TSV6394IPT is a cutting-edge operational amplifier (op-amp) from STMicroelectronics, designed to offer a perfect balance between power consumption and performance. This device is part of STMicroelectronics' TSV639x family, known for its low-power and high-precision characteristics, making it an ideal choice for a wide range of applications including automotive, industrial, and personal electronics.
Key Features
- Low Power Consumption: With its power-saving design, the TSV6394IPT ensures efficient operation, making it suitable for battery-powered applications.
- High Precision: The op-amp delivers high accuracy and stability, which is crucial for precision-intensive applications.
- Wide Supply Voltage Range: It operates over a broad spectrum of supply voltages, offering flexibility in various circuit designs.
- Rail-to-Rail Input and Output: This feature allows the op-amp to operate effectively across the entire range of the power supply, maximizing the dynamic range.
- Extended Temperature Range: The TSV6394IPT is designed to work reliably across a wide temperature range, ensuring performance in harsh environments.
Applications
The versatility of the TSV6394IPT makes it suitable for an array of applications, including:
- Sensor interfaces and signal conditioning
- Battery-powered and portable devices
- Analog filters
- Automotive electronics
- Control systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (Min) |
1.5V |
| Supply Voltage (Max) |
5.5V |
| Operating Temperature Range |
-40°C to +125°C |
| Mounting Type |
Surface Mount |
| Package/Case |
TSSOP-14 |
The TSV6394IPT from STMicroelectronics represents a robust and reliable solution for designers seeking a high-performance op-amp with minimal power draw. Its advanced features and broad application scope underscore its value as a component in a variety of electronic systems.