EN
  • EN
  • DE

TSV632IYDT

Part No TSV632IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.34V/µs
Gain Bandwidth Product 880 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 50µA (x2 Channels)
Current - Output / Channel 74 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSV632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-13681-1,497-13681-2,-497-13681-1,-497-13681-2,497-13681-6
Standard Package 2,500
Win Source Part Number 984867-TSV632IYDT
Ultra Librarian 3D Model Ultra Librarian TSV632IYDT CAD Model

Description

STMicroelectronics TSV632IYDT Operational Amplifier

The TSV632IYDT is a high-performance, dual operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This op-amp is designed to offer low-voltage operation and rail-to-rail input/output performance, making it an excellent choice for a wide range of applications, including battery-powered devices, portable electronics, and sensor interfaces.

With its low power consumption, the TSV632IYDT is optimized for energy-efficient applications, drawing only 29 µA of quiescent current per amplifier at 25°C. This characteristic is particularly beneficial for extending the battery life of portable devices. Additionally, the device operates over a wide power supply range of 1.5V to 5.5V, providing designers with flexibility in various circuit configurations and ensuring compatibility with both 3V and 5V systems.

The TSV632IYDT features an input common-mode voltage that extends 200 mV beyond the supply rails, as well as an output voltage that swings within 10 mV of the rails. This rail-to-rail capability allows for better signal dynamic range, which is critical in low-voltage applications. The op-amp also boasts a low input bias current of 1 pA, which minimizes errors in high-impedance applications.

With a gain bandwidth product of 880 kHz and a slew rate of 0.4 V/µs, the TSV632IYDT provides a good balance between speed and power consumption. The device also features excellent stability, making it suitable for applications requiring low phase reversal. Its ESD protection level is tested at 4 kV for human body model (HBM), ensuring robustness and reliability in handling and operation.

The TSV632IYDT is available in a compact, 8-pin Mini-SO8 package, allowing for space-saving designs, which is an essential factor in today's miniaturized electronic assemblies. Whether for consumer electronics, medical devices, or industrial instrumentation, the TSV632IYDT from STMicroelectronics is a versatile choice that offers a mix of low power, precision, and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics website or their TSV632IYDT datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3534 $54.1360
95+ $1.1105 $105.4975
140+ $1.0758 $150.6120
195+ $1.0411 $203.0145
250+ $1.0064 $251.6000
335+ $0.9023 $302.2705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess