EN
  • EN
  • DE

TSV611AILT

Part No TSV611AILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 120KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 120kHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 10.5μA
Channel Output Current 63mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 037339-TSV611AILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSV611AILT CAD Model

Description

TSV611AILT Operational Amplifier by STMicroelectronics

The TSV611AILT is a high-performance, single operational amplifier (op-amp) offered by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is a part of ST's TSV61x series, designed to operate with a single or dual supply voltage, making it highly versatile for a wide range of applications.

One of the standout features of the TSV611AILT is its low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input. This characteristic is particularly important in precision applications where signal integrity is paramount. Additionally, the device boasts a low power consumption of just 29 µA (typical value), which is ideal for battery-powered applications and energy-efficient designs.

The TSV611AILT operates within a supply voltage range of 1.5V to 5.5V, accommodating various low-voltage applications. This broad range enables designers to integrate the op-amp into both traditional 5V systems and modern low-voltage circuits. Its rail-to-rail input and output capabilities further enhance its flexibility, allowing for a wider dynamic range and making it suitable for use in portable electronics, medical devices, and industrial control systems.

With a gain bandwidth product of 880 kHz, the TSV611AILT can handle signals with moderate bandwidth requirements while maintaining stability and performance. The device also features an extended temperature range from -40°C to +125°C, ensuring reliable operation under harsh environmental conditions.

The TSV611AILT comes in a compact 5-pin SOT23-5 package, which is space-saving and well-suited for high-density circuit boards. Its small footprint makes it an excellent choice for applications where board real estate is at a premium, such as wearables and IoT devices.

In summary, the TSV611AILT from STMicroelectronics is a high-quality, low-power operational amplifier with precision characteristics. Its low input offset voltage, low power consumption, and versatility in supply voltage and temperature ranges make it an excellent choice for a multitude of applications requiring efficient and accurate signal amplification.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess