EN
  • EN
  • DE

TSU111IQ1T

Part No TSU111IQ1T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features CMOS Amplifier Circuit - 6-DFN (1.2x1.3)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-DFN (1.2x1.3)
Family Name TSU111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-17005-6, -497-17005-1, -497-17005-2, 497-17005-1, 497-17005-2, -497-17005-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937813-TSU111IQ1T
Ultra Librarian 3D Model Ultra Librarian TSU111IQ1T CAD Model

Description

The TSU111IQ1T from STMicroelectronics is a precision operational amplifier that offers an optimal balance of ultra-low power consumption and excellent performance. This op-amp is designed for a wide range of applications, including sensor signal conditioning, battery-supplied and portable devices, and other applications where power efficiency is a critical factor.

Key Features

  • Ultra-Low Power Consumption: The TSU111IQ1T boasts a remarkably low supply current of just 900 nA (typical), making it one of the most power-efficient op-amps on the market. This feature is particularly beneficial for extending battery life in portable applications.
  • High Accuracy: With an input offset voltage of only 150 µV at 25°C, this op-amp provides high accuracy, ensuring precision in signal amplification and processing tasks.
  • Wide Supply Voltage Range: The device operates with a supply voltage range from 1.5 V to 5.5 V, allowing for flexibility in various circuit designs and compatibility with a variety of power sources.
  • Low Input Bias Current: The TSU111IQ1T features a low input bias current of 1 pA (typical), which is ideal for applications requiring high input impedance.
  • Rail-to-Rail Input and Output: This operational amplifier offers rail-to-rail input and output capability, which maximizes the dynamic range in battery-operated designs.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, suitable for industrial and automotive applications.

Applications

The TSU111IQ1T is versatile and can be used in a wide array of applications, such as:

  • IoT and smart devices
  • Wearable electronics
  • Medical devices
  • Energy harvesting systems
  • Portable instrumentation
  • Analog sensors and transducers

With its exceptional power-to-performance ratio, the TSU111IQ1T from STMicroelectronics is an excellent choice for designers looking to optimize their systems for energy efficiency without compromising on accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1023 $57.3069
7+ $15.6737 $109.7159
10+ $15.1839 $151.8390
14+ $14.6941 $205.7174
18+ $14.2043 $255.6774
24+ $12.7349 $305.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess