EN
  • EN
  • DE

TSM104AID

Part No TSM104AID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit - 16-SO
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name TSM104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901327-TSM104AID
Ultra Librarian 3D Model Ultra Librarian TSM104AID CAD Model

Description

Overview of the TSM104AID Integrated Circuit

The TSM104AID is a versatile integrated circuit (IC) produced by STMicroelectronics, a leader in the semiconductor industry. This multifunctional device combines four operational amplifiers (op-amps), making it an excellent choice for a wide range of electronic applications. The op-amps are designed with precision and stability in mind, ensuring reliable performance for both industrial and consumer products.

Key Features

  • Operational Amplifiers: The TSM104AID includes four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply over a wide range of voltages.
  • Power Supply Range: It can be powered by a single supply ranging from 3V to 30V, or by dual supplies (±1.5V to ±15V), giving designers flexibility in various application circuits.
  • Low Power Consumption: This IC is optimized for low power consumption, which is critical for battery-powered devices and energy-efficient designs.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, making the TSM104AID suitable for ground-referenced sensors and direct coupling to single-supply circuits.
  • Output Voltage Range: The output voltage range also includes ground, even when operated from a single power supply, allowing for direct drive to ground-referenced loads.
  • Large Output Voltage Swing: The TSM104AID offers a large output voltage swing, which results in a greater dynamic range for the connected circuitry.
  • Package Options: Available in a standard SO-14 package, it is easy to integrate into various PCB layouts.

Applications

The TSM104AID's combination of features makes it suitable for a vast array of applications. It is commonly used in sensor interfaces, battery chargers, power supply control, automotive circuits, and other analog circuits where multiple op-amps are required. Its low power consumption and wide supply voltage range also make it ideal for portable and energy-sensitive applications.

Conclusion

STMicroelectronics' TSM104AID is an integral component for designers who require multiple operational amplifiers with consistent performance across a range of operating conditions. Its versatility and reliability, combined with the quality assurance of STMicroelectronics, make it a preferred choice for both simple and complex electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8043 $60.3225
180+ $0.6600 $118.8000
275+ $0.6393 $175.8075
375+ $0.6188 $232.0500
485+ $0.5981 $290.0785
650+ $0.5362 $348.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess