EN
  • EN
  • DE

TSM103WIDT

Part No TSM103WIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Description Op Amp Dual GP ±16V/32V 8-Pin SO N T/R / IC OPAMP GP 900KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Amplifier
Applications Power Management
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035347-TSM103WIDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TSM103
Introduction Date November 13, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TSM103WIDT CAD Model

Description

The TSM103WIDT is a versatile and high-performance integrated device manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is a dual operational amplifier and voltage reference unit, designed to provide precise voltage and current measurements in various electronic applications.

Key Features

  • Dual Operational Amplifier: The TSM103WIDT features two internally compensated operational amplifiers with low offset voltage, making it ideal for high-accuracy signal conditioning and amplification tasks.
  • Voltage Reference: A precise 2.5V voltage reference is integrated into the device, offering excellent stability and low temperature coefficient. This reference is suitable for A/D and D/A conversion, battery charging, and power supply control.
  • Low Power Consumption: Designed for energy-efficient operation, the TSM103WIDT has a low supply current, which is vital for battery-powered and portable devices.
  • Wide Operating Voltage Range: The device can operate over a wide range of power supply voltages, from 3V to 30V, providing flexibility in various circuit designs.
  • High Gain Bandwidth Product: The operational amplifiers in the TSM103WIDT provide a high gain bandwidth product, ensuring good frequency response for the application.

Applications

The TSM103WIDT is suitable for a wide range of applications, including:

  • Power supply management
  • Battery chargers
  • Automotive and industrial control systems
  • Data acquisition systems
  • Portable devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSM103WIDT is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding conditions. With its robust design and proven manufacturing process, this product offers a reliable solution for designers looking to enhance the efficiency and accuracy of their electronic systems.

Ordering Information

The TSM103WIDT is available in a SO-8 package, making it easy to integrate into a variety of PCB designs. For detailed ordering and pricing information, please visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6359 $60.4105
225+ $0.5218 $117.4050
345+ $0.5054 $174.3630
475+ $0.4892 $232.3700
615+ $0.4729 $290.8335
820+ $0.4239 $347.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess