EN
  • EN
  • DE

TSH111ID

Part No TSH111ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 100MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 450 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 3μA
Voltage - Input Offset 900μV
Operating Supply Current 4mA
Output Current per Channel 47mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 775494-TSH111ID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH111ID CAD Model

Description

Introducing the TSH111ID from STMicroelectronics

The TSH111ID is a remarkable single operational amplifier (op-amp) that is part of STMicroelectronics' extensive product lineup. This versatile component is designed to cater to a vast array of applications, ranging from sensor signal conditioning to active filtering and beyond. The TSH111ID is an ideal choice for designers looking for a balance between performance and power consumption.

At the heart of the TSH111ID's appeal is its low power consumption, making it an excellent fit for battery-powered applications and portable devices. Despite its low power requirements, this op-amp does not compromise on performance. It boasts a high bandwidth of 2.7 MHz and a low input offset voltage, which ensures precise signal amplification and accurate readings in measurement applications.

The device operates from a single supply voltage ranging from 2.7V to 16V, or a dual supply voltage of ±1.35V to ±8V, providing flexibility in various circuit designs. Its input common-mode voltage range includes ground, which allows for direct sensing near ground. This feature is particularly useful in single-supply operations and simplifies the design of ground-referenced circuits.

Another key feature of the TSH111ID is its output rail-to-rail capability, which maximizes the dynamic range in low-voltage applications. This ensures that the output signal can swing close to the supply rails, thus fully utilizing the available voltage span. Additionally, this op-amp is characterized by its excellent phase margin and gain bandwidth product, which contribute to a stable operation in closed-loop configurations.

The TSH111ID comes in a small SO-8 package, which is suitable for space-constrained applications. Its industrial temperature range from -40°C to +125°C ensures reliable operation across various environmental conditions. Whether you are designing consumer electronics, automotive systems, or industrial equipment, the TSH111ID from STMicroelectronics is a robust, efficient, and versatile choice that can meet your operational amplifier needs.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and technical documentation available from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3141 $52.5640
95+ $1.0782 $102.4290
145+ $1.0445 $151.4525
200+ $1.0108 $202.1600
260+ $0.9772 $254.0720
345+ $0.8761 $302.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess