EN
  • EN
  • DE

TSC1031IYDT

Part No TSC1031IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8SOIC / Current Sense Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.6V/µs
-3db Bandwidth 700 kHz
Current - Input Bias 10 µA
Voltage - Input Offset 500 µV
Current - Supply 200µA
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSC1031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -497-10693-2,-497-10693-1,497-10693-6,-497-10693-6,497-10693-1,497-10693-2
Standard Package 2,500
Win Source Part Number 1101380-TSC1031IYDT
Ultra Librarian 3D Model Ultra Librarian TSC1031IYDT CAD Model

Description

The TSC1031IYDT is a high-precision current sense amplifier from STMicroelectronics, designed to provide accurate current measurement in a variety of applications. This device is part of STMicroelectronics' extensive portfolio of current sense amplifiers that cater to the increasing demand for energy-efficient and precise current monitoring in industrial, automotive, and consumer electronics.

Key Features

  • High-Side Sensing: The TSC1031IYDT is capable of high-side current sensing, which allows for the monitoring of the load current without interfering with the ground path of the system.
  • Wide Common-Mode Range: It supports a wide common-mode voltage range, making it versatile for use in systems with varying supply voltages.
  • Low Offset Voltage: The low input offset voltage ensures high accuracy in current measurement, which is crucial for systems that rely on precise data to function effectively.
  • Multiple Gain Options: The device comes with multiple gain options, providing flexibility in the design of the current sensing circuit to match the specific requirements of the application.

Applications

The TSC1031IYDT is ideal for a range of applications where precise current measurement is essential. These include:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Automotive applications
  • Portable devices

Package and Availability

The TSC1031IYDT comes in a compact, surface-mount package, which is suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments. The product is available for order through STMicroelectronics' distribution network, ensuring easy access for designers and manufacturers globally.

Conclusion

With its combination of high accuracy, flexibility, and robustness, the TSC1031IYDT from STMicroelectronics stands out as a superior choice for current sensing solutions. Whether it's for industrial automation, automotive safety systems, or energy-conscious consumer electronics, the TSC1031IYDT delivers the performance needed to ensure efficient and reliable operation.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6100 $60.0300
54+ $2.1416 $115.6464
84+ $2.0746 $174.2664
116+ $2.0078 $232.9048
149+ $1.9408 $289.1792
200+ $1.7400 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess