EN
  • EN
  • DE

TSC102IPT

Part No TSC102IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 1MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1MHz
-3db Bandwidth 800kHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 420μA
Channel Output Current 30mA
Supply Voltage - Operating 3.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 035283-TSC102IPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC102IPT CAD Model

Description

Overview of TSC102IPT from STMicroelectronics

The TSC102IPT is a high-precision current sense amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for applications requiring current monitoring, and it offers a cost-effective and space-saving solution for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High-Side Sensing: The TSC102IPT measures the voltage across a shunt resistor placed in the high side of the circuit, allowing for the detection of the load current without interfering with the ground path.
  • Wide Input Common-Mode Range: It operates over a broad common-mode voltage range, from 2.8V to 30V, making it suitable for various supply voltages.
  • Low Offset Voltage: The device is characterized by a low offset voltage, which enhances the accuracy of current measurement across the entire input range.
  • Variable Gain: The TSC102IPT provides a selectable gain through external resistors, offering design flexibility to accommodate different current sensing requirements.
  • Extended Temperature Range: This amplifier is designed to operate over an extended temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The versatility of the TSC102IPT makes it an ideal choice for a variety of applications, including:

  • Power management systems
  • Battery chargers and monitors
  • Overcurrent and undercurrent detection
  • Automotive and industrial control systems

Package and Quality

The TSC102IPT comes in a small TSSOP8 package, which is optimal for space-constrained designs. STMicroelectronics ensures high-quality standards, and the device is compliant with automotive-grade qualification, reflecting its robustness and reliability for automotive applications.

In summary, the TSC102IPT from STMicroelectronics is a high-performance current sense amplifier that offers precision, flexibility, and reliability for a multitude of current sensing applications. Its wide input common-mode range, low offset voltage, and configurable gain make it a highly adaptable solution for designers seeking accurate current monitoring capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6241 $64.9640
90+ $1.3326 $119.9340
135+ $1.2910 $174.2850
185+ $1.2494 $231.1390
240+ $1.2077 $289.8480
325+ $1.0827 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess