EN
  • EN
  • DE

TSC1021BIYPT

Part No TSC1021BIYPT
Manufacturer STMicroelectronics
Catalog OEM Souring
Description High-side current sense Amplifier AutoG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468596-TSC1021BIYPT
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.45 V/µs
-3db Bandwidth 800kHz
Current - Input Bias 7 µA
Voltage - Input Offset 1.5mV
Current - Supply 300µA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 5.5 V
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian TSC1021BIYPT CAD Model

Description

The TSC1021BIYPT is a high-precision high-side current sense amplifier designed by STMicroelectronics, renowned for its advanced semiconductor technologies. This component is engineered to accurately measure the current flowing through a shunt resistor placed in series with the high side of a power supply line. Its ability to operate at a wide range of voltage levels makes it versatile for use in automotive, industrial, and consumer applications where precise current monitoring is critical. The TSC1021BIYPT features an AutoG functionality enabling automated gain selection for optimal accuracy over a wide dynamic range, enhancing its performance in varying load conditions. This device has a low input offset voltage and a high bandwidth, which are essential for real-time current monitoring and control systems. Its small form factor package is designed for easy integration into space-constrained applications. The TSC1021BIYPT is ideal for applications such as overcurrent protection, battery management, and power management systems, where its accuracy, reliability, and performance can help improve safety and efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5706
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $9.4034
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess