EN
  • EN
  • DE

TSB622IDT

Part No TSB622IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW POWER, 1.7MHZ, RAIL-TO-RAIL / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6V/µs
Gain Bandwidth Product 1.7 MHz
Current - Input Bias 15 nA
Voltage - Input Offset 1 mV
Current - Supply 310µA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357559-TSB622IDT
Ultra Librarian 3D Model Ultra Librarian TSB622IDT CAD Model

Description

The TSB622IDT is a high-performance, dual operational amplifier produced by STMicroelectronics, a leader in semiconductor solutions. This op-amp is designed to offer a perfect balance between power consumption and speed, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: With a supply current of just 580 µA at 5V, the TSB622IDT is an excellent choice for battery-powered applications where energy efficiency is paramount.
  • Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 2.7V to 5.5V, providing flexibility in various power environments.
  • High Gain Bandwidth Product: The op-amp boasts a gain bandwidth product of 2.2 MHz, ensuring good dynamic response for a multitude of applications.
  • Low Input Offset Voltage: With an input offset voltage typically at 800 µV, precision in signal amplification is greatly enhanced.
  • Stable Over Temperature: The TSB622IDT remains stable over a wide temperature range, making it suitable for industrial applications that may experience varying environmental conditions.
  • EMI Filtered Inputs: Electromagnetic interference is significantly reduced with the integrated EMI filter, ensuring signal integrity even in noisy environments.

Applications

The versatility of the TSB622IDT makes it appropriate for a diverse set of applications. These include:

  • Signal conditioning in sensor interfaces
  • Audio and video equipment
  • Active filtering
  • Battery-powered devices
  • Automotive electronics

Package and Quality

The TSB622IDT comes in an 8-pin SOIC package, which is widely accepted in the industry for its compact size and ease of integration into various circuit designs. STMicroelectronics ensures high manufacturing standards, and the product is qualified under industrial-grade specifications to deliver reliable performance in challenging conditions.

Conclusion

With its low power consumption, wide supply voltage range, and robust performance, the TSB622IDT operational amplifier is a smart choice for designers looking to enhance their electronic designs with a reliable and efficient component.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess