EN
  • EN
  • DE

TSB612IYDT

Part No TSB612IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW POWER, RAIL-TO-RAIL OUTPUT, / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.2V/µs
Gain Bandwidth Product 560 kHz
Current - Input Bias 5 nA
Voltage - Input Offset 1 mV
Current - Supply 103µA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357557-TSB612IYDT
Ultra Librarian 3D Model Ultra Librarian TSB612IYDT CAD Model

Description

Introducing the TSB612IYDT Dual Operational Amplifier

The TSB612IYDT from STMicroelectronics is a cutting-edge, dual operational amplifier that is designed to deliver both high performance and reliability for a wide range of applications. This component is a perfect fit for those seeking an op-amp that offers low-voltage operation and reduced power consumption without compromising on quality.

Key Features

  • Low Power Consumption: The TSB612IYDT is optimized for low-power applications, ensuring efficient operation and longer battery life in portable devices.
  • Wide Supply Voltage Range: With a supply voltage range from 2.7V to 5.5V, this op-amp is versatile and can be used in various electronic circuits, accommodating a broad spectrum of power supplies.
  • Rail-to-Rail Output: The ability to swing its output voltage from the negative supply rail to the positive rail makes it ideal for single-supply operations and maximizes the dynamic range.
  • Low Input Offset Voltage: Precision is key in operational amplifiers, and the TSB612IYDT offers a low input offset voltage, which translates to more accurate signal amplification and processing.
  • Extended Temperature Range: It operates within a temperature range of -40°C to +125°C, making it suitable for industrial applications that may encounter extreme conditions.

Applications

The TSB612IYDT is designed to be highly adaptable, making it an excellent choice for a variety of applications, including:

  • Signal Conditioning
  • Sensor Interfaces
  • Active Filtering
  • Battery-Powered Devices
  • Automotive Electronics

Package and Quality

Encased in a compact SO-8 package, the TSB612IYDT is both space-efficient and robust. The product is manufactured by STMicroelectronics, a global semiconductor leader, ensuring adherence to the highest quality standards and reliability for your projects.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the TSB612IYDT dual operational amplifier is engineered to provide optimal performance with its advanced features and specifications. It is a testament to STMicroelectronics' commitment to innovation and excellence in the field of semiconductor design.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4337 $51.5055
32+ $3.2122 $102.7904
49+ $3.1015 $151.9735
70+ $2.8799 $201.5930
91+ $2.7692 $251.9972
113+ $2.6584 $300.3992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess