EN
  • EN
  • DE

TS934IYD

Part No TS934IYD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP14
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 720948-TS934IYD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS934IYD CAD Model

Description

Product Overview: TS934IYD by STMicroelectronics

The TS934IYD is a high-precision operational amplifier (op-amp) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This operational amplifier is designed to offer a perfect balance between performance and power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Low Power Consumption: The TS934IYD is optimized for low-voltage operations, ensuring minimal power usage without compromising performance, making it suitable for battery-powered devices.
  • High Precision: With its excellent accuracy and low offset voltage, this op-amp is perfect for precision analog applications, such as sensor interfaces and data acquisition systems.
  • Rail-to-Rail Input/Output: The device can handle input and output signals that extend to both supply rails, providing a wide dynamic range which is essential for modern electronic systems.
  • Wide Bandwidth: It offers a wide bandwidth, which is beneficial for applications requiring fast signal processing and high-frequency response.
  • Stable Operation: The TS934IYD is designed for stability and reliability, ensuring consistent performance over a range of operating conditions.
  • Extended Temperature Range: This op-amp operates effectively across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the TS934IYD allows it to be used in various applications, including:

  • Automotive electronics
  • Portable and battery-powered devices
  • Analog signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Audio and video processing

Package and Quality

The TS934IYD is available in a compact SO-14 package, which is ideal for space-constrained applications. STMicroelectronics adheres to stringent quality standards, ensuring that each component is rigorously tested for performance and durability.

Conclusion

With its combination of low power consumption, high precision, and rail-to-rail input/output, the TS934IYD from STMicroelectronics stands out as a versatile and efficient operational amplifier that meets the demands of various high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4969 $59.8760
95+ $1.2289 $116.7455
150+ $1.1897 $178.4550
205+ $1.1515 $236.0575
260+ $1.1134 $289.4840
350+ $0.9979 $349.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess