EN
  • EN
  • DE

TS4994IST

Part No TS4994IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 1W Differential Input/Output Audio Power Amplifier with Selectable Standby | IC AMP AUDIO PWR 1W MONO 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1W x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-MiniSO
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number TS4994
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274386-TS4994IST
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4994IST CAD Model

Description

STMicroelectronics Product TS4994IST Overview

The TS4994IST is an integrated audio amplifier product from STMicroelectronics, a leader in semiconductor solutions. Designed for high-quality audio performance, the TS4994IST stands out with its compact design and power-efficient operation, making it an ideal choice for portable audio applications and devices where space and power consumption are critical considerations.

Key Features

  • Output Power: The TS4994IST is capable of delivering 1.2W of continuous RMS output power into an 8Ω load at 5V, which makes it powerful enough for a range of audio applications without compromising on clarity or quality.
  • Efficiency: With an efficiency level that can reach up to 90%, this audio amplifier ensures minimal power loss and heat generation, extending battery life in portable devices.
  • Low Distortion: The low harmonic distortion and noise specifications ensure a clean and precise audio output, providing an excellent listening experience.
  • Standby Mode: It features a standby mode that significantly reduces the current consumption when the amplifier is not in active use, further enhancing the energy-saving characteristics of the device.
  • Thermal Protection: The TS4994IST includes built-in thermal shutdown protection that prevents damage to the device under high temperature conditions, ensuring reliability and longevity.

Applications

The versatility of the TS4994IST makes it suitable for a wide range of audio applications. It is commonly used in:

  • Mobile phones
  • Portable media players
  • Personal digital assistants (PDAs)
  • Laptop and desktop computers
  • Portable gaming devices

Technical Specifications

The TS4994IST operates over a wide supply voltage range from 2.2V to 5.5V, making it compatible with various power sources. It is available in a flip-chip package that not only allows for a reduced footprint on the circuit board but also provides improved thermal dissipation.

In summary, the TS4994IST from STMicroelectronics is a high-performance, power-efficient audio amplifier that is perfect for designers looking to enhance the audio experience in compact and portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5143 $53.0005
75+ $1.4167 $106.2525
110+ $1.3678 $150.4580
160+ $1.2701 $203.2160
205+ $1.2213 $250.3665
260+ $1.1724 $304.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess